multicomp PRO Cap, Mlcc, Y5V, 0.01Uf, 50V, 0805, Reel; Capacitance Multicomp Pro MC0805F103Z500CT

Description
CAP, MLCC, Y5V, 0.01UF, 50V, 0805, REEL; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes
Datasheet
Description
CAP, MLCC, Y5V, 0.01UF, 50V, 0805, REEL; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, Y5V, 0.01Uf, 50V, 0805, Reel; Capacitance Multicomp Pro - 33R0592 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Y5V, 0.01Uf, 50V, 0805, Reel; Capacitance Multicomp Pro
33R0592
Cap, Mlcc, Y5V, 0.01Uf, 50V, 0805, Reel; Capacitance Multicomp Pro 33R0592
CAP, MLCC, Y5V, 0.01UF, 50V, 0805, REEL; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAP, MLCC, Y5V, 0.01UF, 50V, 0805, REEL; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, Y5V, 0.01Uf, 50V, 0805, Reel; Capacitance Multicomp Pro - 03AC3242 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Y5V, 0.01Uf, 50V, 0805, Reel; Capacitance Multicomp Pro
03AC3242
Cap, Mlcc, Y5V, 0.01Uf, 50V, 0805, Reel; Capacitance Multicomp Pro 03AC3242
CAP, MLCC, Y5V, 0.01UF, 50V, 0805, REEL; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAP, MLCC, Y5V, 0.01UF, 50V, 0805, REEL; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 33R0592
Product Name Cap, Mlcc, Y5V, 0.01Uf, 50V, 0805, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100122GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C434U010CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details