multicomp PRO Ceramic Capacitor 8200Pf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Multicomp Pro MC0805B822K500CT

Description
CERAMIC CAPACITOR 8200PF, 50V, X7R, 10%, 0805, FULL REEL; Capacitance:8200pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; MSL:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 8200PF, 50V, X7R, 10%, 0805, FULL REEL; Capacitance:8200pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 8200Pf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Multicomp Pro - 06R3917 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 8200Pf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Multicomp Pro
06R3917
Ceramic Capacitor 8200Pf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Multicomp Pro 06R3917
CERAMIC CAPACITOR 8200PF, 50V, X7R, 10%, 0805, FULL REEL; Capacitance:8200pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 8200PF, 50V, X7R, 10%, 0805, FULL REEL; Capacitance:8200pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Cap, 8200Pf, 50V, Mlcc, 0805; Capacitance Multicomp Pro - 33R0590 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 8200Pf, 50V, Mlcc, 0805; Capacitance Multicomp Pro
33R0590
Cap, 8200Pf, 50V, Mlcc, 0805; Capacitance Multicomp Pro 33R0590
CAP, 8200PF, 50V, MLCC, 0805; Capacitance:8200pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm; Product Width:1.25mm RoHS Compliant: Yes

CAP, 8200PF, 50V, MLCC, 0805; Capacitance:8200pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm; Product Width:1.25mm RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, Mc Series, 8200 Pf, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 74X9900 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mc Series, 8200 Pf, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
74X9900
Multilayer Ceramic Capacitor, Mc Series, 8200 Pf, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 74X9900
Multilayer Ceramic Capacitor, MC Series, 8200 pF, 10%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MC Series, 8200 pF, 10%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06R3917 74X9900
Product Name Ceramic Capacitor 8200Pf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Multicomp Pro Multilayer Ceramic Capacitor, Mc Series, 8200 Pf, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.0082 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C224U7R5EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details