multicomp PRO Ceramic Capacitor, 820Pf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Multicomp Pro MC0805B821K500CT

Description
CERAMIC CAPACITOR, 820PF, 50V, X7R, 10%, 0805, FULL REEL; Capacitance:820pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR, 820PF, 50V, X7R, 10%, 0805, FULL REEL; Capacitance:820pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 820Pf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Multicomp Pro - 06R3915 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 820Pf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Multicomp Pro
06R3915
Ceramic Capacitor, 820Pf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Multicomp Pro 06R3915
CERAMIC CAPACITOR, 820PF, 50V, X7R, 10%, 0805, FULL REEL; Capacitance:820pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 820PF, 50V, X7R, 10%, 0805, FULL REEL; Capacitance:820pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 820Pf, 50V, 10%, X7R, 0805, Reel; Capacitance Multicomp Pro - 03AC3240 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 820Pf, 50V, 10%, X7R, 0805, Reel; Capacitance Multicomp Pro
03AC3240
Cap, 820Pf, 50V, 10%, X7R, 0805, Reel; Capacitance Multicomp Pro 03AC3240
CAP, 820PF, 50V, 10%, X7R, 0805, REEL; Capacitance:820pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 820PF, 50V, 10%, X7R, 0805, REEL; Capacitance:820pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, X7R, 820Pf, 50V, 0805, Reel; Capacitance Multicomp Pro - 33R0571 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 820Pf, 50V, 0805, Reel; Capacitance Multicomp Pro
33R0571
Cap, Mlcc, X7R, 820Pf, 50V, 0805, Reel; Capacitance Multicomp Pro 33R0571
CAP, MLCC, X7R, 820PF, 50V, 0805, REEL; Capacitance:820pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAP, MLCC, X7R, 820PF, 50V, 0805, REEL; Capacitance:820pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06R3915 03AC3240
Product Name Ceramic Capacitor, 820Pf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Multicomp Pro Cap, 820Pf, 50V, 10%, X7R, 0805, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 8.20E-4 microF 8.20E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C193U050AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details