multicomp PRO Multilayer Ceramic Capacitor, Mc Series, 0.068 F, 10%, X7R, 16 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro MC0805B683K160CT

Description
Multilayer Ceramic Capacitor, MC Series, 0.068 F, 10%, X7R, 16 V, 0805 [2012 Metric] RoHS Compliant: Yes
Description
Multilayer Ceramic Capacitor, MC Series, 0.068 F, 10%, X7R, 16 V, 0805 [2012 Metric] RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Capacitor, Mc Series, 0.068 F, 10%, X7R, 16 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 33R0496 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mc Series, 0.068 F, 10%, X7R, 16 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
33R0496
Multilayer Ceramic Capacitor, Mc Series, 0.068 F, 10%, X7R, 16 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 33R0496
Multilayer Ceramic Capacitor, MC Series, 0.068 F, 10%, X7R, 16 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MC Series, 0.068 F, 10%, X7R, 16 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 33R0496
Product Name Multilayer Ceramic Capacitor, Mc Series, 0.068 F, 10%, X7R, 16 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
Technology Multilayer
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525000240FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101472U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details