multicomp PRO Ceramic Capacitor 6800Pf, 50V, X7R, 10%, Radial; Capacitance Multicomp MC0805B682K500A2.54MM

Description
CERAMIC CAPACITOR 6800PF, 50V, X7R, 10%, RADIAL; Capacitance:6800pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:2.54mm; Capacitor Case / Package:Radial LeadedRoHS Compliant: Yes
Description
CERAMIC CAPACITOR 6800PF, 50V, X7R, 10%, RADIAL; Capacitance:6800pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:2.54mm; Capacitor Case / Package:Radial LeadedRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Ceramic Capacitor 6800pF, 50V, X7R, 10%, Radial from Multicomp is designed for general-purpose applications. It features a capacitance of 6800pF with a voltage rating of 50V and a tolerance of ±10%. The capacitor utilizes an X7R dielectric material, which is known for its stability and reliability over a range of temperatures. It is radial leaded with a lead pitch of 2.54mm, making it suitable for various PCB layouts. This component is RoHS compliant, ensuring it meets environmental standards. The product is ideal for engineers looking for a reliable capacitor for their electronic designs.

Datasheet Summary
Powered by GS/AI

The Ceramic Capacitor 6800pF, 50V, X7R, 10%, Radial from Multicomp is designed for general-purpose applications. It features a capacitance of 6800pF with a voltage rating of 50V and a tolerance of ±10%. The capacitor utilizes an X7R dielectric material, which is known for its stability and reliability over a range of temperatures. It is radial leaded with a lead pitch of 2.54mm, making it suitable for various PCB layouts. This component is RoHS compliant, ensuring it meets environmental standards. The product is ideal for engineers looking for a reliable capacitor for their electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 6800Pf, 50V, X7R, 10%, Radial; Capacitance Multicomp - 46P6342 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 6800Pf, 50V, X7R, 10%, Radial; Capacitance Multicomp
46P6342
Ceramic Capacitor 6800Pf, 50V, X7R, 10%, Radial; Capacitance Multicomp 46P6342
CERAMIC CAPACITOR 6800PF, 50V, X7R, 10%, RADIAL; Capacitance:6800pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:2.54mm; Capacitor Case / Package:Radial LeadedRoHS Compliant: Yes

CERAMIC CAPACITOR 6800PF, 50V, X7R, 10%, RADIAL; Capacitance:6800pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:2.54mm; Capacitor Case / Package:Radial LeadedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 46P6342
Product Name Ceramic Capacitor 6800Pf, 50V, X7R, 10%, Radial; Capacitance Multicomp
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101C122T250AJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers