multicomp PRO Cap, 680Pf, 50V, 10%, X7R, 0805, Reel; Capacitance Multicomp Pro MC0805B681K500CT

Description
CAP, 680PF, 50V, 10%, X7R, 0805, REEL; Capacitance:680pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CAP, 680PF, 50V, 10%, X7R, 0805, REEL; Capacitance:680pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 680Pf, 50V, 10%, X7R, 0805, Reel; Capacitance Multicomp Pro - 03AC3238 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 680Pf, 50V, 10%, X7R, 0805, Reel; Capacitance Multicomp Pro
03AC3238
Cap, 680Pf, 50V, 10%, X7R, 0805, Reel; Capacitance Multicomp Pro 03AC3238
CAP, 680PF, 50V, 10%, X7R, 0805, REEL; Capacitance:680pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 680PF, 50V, 10%, X7R, 0805, REEL; Capacitance:680pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, Mc Series, 680 Pf, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 33R0569 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 680 Pf, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
33R0569
Smd Multilayer Ceramic Capacitor, Mc Series, 680 Pf, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 33R0569
SMD Multilayer Ceramic Capacitor, MC Series, 680 pF, 10%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 680 pF, 10%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 03AC3238 33R0569
Product Name Cap, 680Pf, 50V, 10%, X7R, 0805, Reel; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 680 Pf, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 6.80E-4 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C364U7R5CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details