multicomp PRO Multilayer Ceramic Capacitor, Mc Series, 680 Pf, 10%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro MC0805B681K101CT

Description
Multilayer Ceramic Capacitor, MC Series, 680 pF, 10%, X7R, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes
Description
Multilayer Ceramic Capacitor, MC Series, 680 pF, 10%, X7R, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Capacitor, Mc Series, 680 Pf, 10%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 33R0626 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mc Series, 680 Pf, 10%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
33R0626
Multilayer Ceramic Capacitor, Mc Series, 680 Pf, 10%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 33R0626
Multilayer Ceramic Capacitor, MC Series, 680 pF, 10%, X7R, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MC Series, 680 pF, 10%, X7R, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 33R0626
Product Name Multilayer Ceramic Capacitor, Mc Series, 680 Pf, 10%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
Technology Multilayer
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Aluminum Electrolytic Capacitor - 101C243U040BH5B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 24000 microF
View Details
3 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details