multicomp PRO Cap, 0.056Μf, 50V, 10%, X7R, 0805, Reel; Capacitance Multicomp Pro MC0805B563K500CT

Description
CAP, 0.056µF, 50V, 10%, X7R, 0805, REEL; Capacitance:56000pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CAP, 0.056µF, 50V, 10%, X7R, 0805, REEL; Capacitance:56000pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.056Μf, 50V, 10%, X7R, 0805, Reel; Capacitance Multicomp Pro - 03AC3237 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.056Μf, 50V, 10%, X7R, 0805, Reel; Capacitance Multicomp Pro
03AC3237
Cap, 0.056Μf, 50V, 10%, X7R, 0805, Reel; Capacitance Multicomp Pro 03AC3237
CAP, 0.056µF, 50V, 10%, X7R, 0805, REEL; Capacitance:56000pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.056µF, 50V, 10%, X7R, 0805, REEL; Capacitance:56000pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, X7R, 0.056Uf, 50V, 0805, Reel; Capacitance Multicomp Pro - 33R0605 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.056Uf, 50V, 0805, Reel; Capacitance Multicomp Pro
33R0605
Cap, Mlcc, X7R, 0.056Uf, 50V, 0805, Reel; Capacitance Multicomp Pro 33R0605
CAP, MLCC, X7R, 0.056UF, 50V, 0805, REEL; Capacitance:56000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAP, MLCC, X7R, 0.056UF, 50V, 0805, REEL; Capacitance:56000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 03AC3237 33R0605
Product Name Cap, 0.056Μf, 50V, 10%, X7R, 0805, Reel; Capacitance Multicomp Pro Cap, Mlcc, X7R, 0.056Uf, 50V, 0805, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.0560 microF 0.0560 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1608-050525000820GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101C183M7R5AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 18000 microF
View Details
4 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details