multicomp PRO Multilayer Ceramic Capacitor, Mc Series, 470 Nf, 10%, X7R, 25 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro MC0805B474K250CT

Description
Multilayer Ceramic Capacitor, MC Series, 470 nF, 10%, X7R, 25 V, 0805 [2012 Metric] RoHS Compliant: Yes
Description
Multilayer Ceramic Capacitor, MC Series, 470 nF, 10%, X7R, 25 V, 0805 [2012 Metric] RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Capacitor, Mc Series, 470 Nf, 10%, X7R, 25 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 94W8824 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mc Series, 470 Nf, 10%, X7R, 25 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
94W8824
Multilayer Ceramic Capacitor, Mc Series, 470 Nf, 10%, X7R, 25 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 94W8824
Multilayer Ceramic Capacitor, MC Series, 470 nF, 10%, X7R, 25 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MC Series, 470 nF, 10%, X7R, 25 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, 0.47Uf, 25V, Mlcc, 0805; Capacitance Multicomp Pro - 06X6222 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Uf, 25V, Mlcc, 0805; Capacitance Multicomp Pro
06X6222
Cap, 0.47Uf, 25V, Mlcc, 0805; Capacitance Multicomp Pro 06X6222
CAP, 0.47UF, 25V, MLCC, 0805; Capacitance:0.47µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:2.01mm RoHS Compliant: Yes

CAP, 0.47UF, 25V, MLCC, 0805; Capacitance:0.47µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 94W8824 06X6222
Product Name Multilayer Ceramic Capacitor, Mc Series, 470 Nf, 10%, X7R, 25 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro Cap, 0.47Uf, 25V, Mlcc, 0805; Capacitance Multicomp Pro
Technology Multilayer
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Packing Method Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers