multicomp PRO Capacitor, Mlcc, 47Nf, 50V, X7R, 0805; Capacitance Multicomp Pro MC0805B473J500CT

Description
CAPACITOR, MLCC, 47NF, 50V, X7R, 0805; Capacitance:47000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:2.01mm RoHS Compliant: Yes
Datasheet
Description
CAPACITOR, MLCC, 47NF, 50V, X7R, 0805; Capacitance:47000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:2.01mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Mlcc, 47Nf, 50V, X7R, 0805; Capacitance Multicomp Pro - 90W2873 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Mlcc, 47Nf, 50V, X7R, 0805; Capacitance Multicomp Pro
90W2873
Capacitor, Mlcc, 47Nf, 50V, X7R, 0805; Capacitance Multicomp Pro 90W2873
CAPACITOR, MLCC, 47NF, 50V, X7R, 0805; Capacitance:47000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:2.01mm RoHS Compliant: Yes

CAPACITOR, MLCC, 47NF, 50V, X7R, 0805; Capacitance:47000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Capacitor, Mlcc, 47Nf, 50V, X7R, 0805, Full Reel; Capacitance Multicomp Pro - 90W2874 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Mlcc, 47Nf, 50V, X7R, 0805, Full Reel; Capacitance Multicomp Pro
90W2874
Capacitor, Mlcc, 47Nf, 50V, X7R, 0805, Full Reel; Capacitance Multicomp Pro 90W2874
CAPACITOR, MLCC, 47NF, 50V, X7R, 0805, FULL REEL; Capacitance:47000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

CAPACITOR, MLCC, 47NF, 50V, X7R, 0805, FULL REEL; Capacitance:47000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, Mc Series, 0.047 F, 5%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 94W8821 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 0.047 F, 5%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
94W8821
Smd Multilayer Ceramic Capacitor, Mc Series, 0.047 F, 5%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 94W8821
SMD Multilayer Ceramic Capacitor, MC Series, 0.047 F, 5%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 0.047 F, 5%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 90W2873 94W8821
Product Name Capacitor, Mlcc, 47Nf, 50V, X7R, 0805; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 0.047 F, 5%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.0470 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525002P40BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101C133U150CF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 13000 microF
View Details
4 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details