multicomp PRO Ceramic Capacitor 4700Pf 200V, X7R, 10%, 0805, Full Reel; Capacitance Multicomp Pro MC0805B472K201CT

Description
CERAMIC CAPACITOR 4700PF 200V, X7R, 10%, 0805, FULL REEL; Capacitance:4700pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; MSL:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 4700PF 200V, X7R, 10%, 0805, FULL REEL; Capacitance:4700pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 4700Pf 200V, X7R, 10%, 0805, Full Reel; Capacitance Multicomp Pro - 06R3862 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 4700Pf 200V, X7R, 10%, 0805, Full Reel; Capacitance Multicomp Pro
06R3862
Ceramic Capacitor 4700Pf 200V, X7R, 10%, 0805, Full Reel; Capacitance Multicomp Pro 06R3862
CERAMIC CAPACITOR 4700PF 200V, X7R, 10%, 0805, FULL REEL; Capacitance:4700pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 4700PF 200V, X7R, 10%, 0805, FULL REEL; Capacitance:4700pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Mc Series, 4700 Pf, 10%, X7R, 200 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 33R0826 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mc Series, 4700 Pf, 10%, X7R, 200 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
33R0826
Multilayer Ceramic Capacitor, Mc Series, 4700 Pf, 10%, X7R, 200 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 33R0826
Multilayer Ceramic Capacitor, MC Series, 4700 pF, 10%, X7R, 200 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MC Series, 4700 pF, 10%, X7R, 200 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06R3862 33R0826
Product Name Ceramic Capacitor 4700Pf 200V, X7R, 10%, 0805, Full Reel; Capacitance Multicomp Pro Multilayer Ceramic Capacitor, Mc Series, 4700 Pf, 10%, X7R, 200 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.0047 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525005P10HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101153U030BB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
3 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details