multicomp PRO Capacitor, Mlcc, 4.7Nf, 50V, X7R, 0805, Full Reel; Capacitance Multicomp Pro MC0805B472J500CT

Description
CAPACITOR, MLCC, 4.7NF, 50V, X7R, 0805, FULL REEL; Capacitance:4700pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes
Description
CAPACITOR, MLCC, 4.7NF, 50V, X7R, 0805, FULL REEL; Capacitance:4700pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Mlcc, 4.7Nf, 50V, X7R, 0805, Full Reel; Capacitance Multicomp Pro - 90W2872 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Mlcc, 4.7Nf, 50V, X7R, 0805, Full Reel; Capacitance Multicomp Pro
90W2872
Capacitor, Mlcc, 4.7Nf, 50V, X7R, 0805, Full Reel; Capacitance Multicomp Pro 90W2872
CAPACITOR, MLCC, 4.7NF, 50V, X7R, 0805, FULL REEL; Capacitance:4700pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

CAPACITOR, MLCC, 4.7NF, 50V, X7R, 0805, FULL REEL; Capacitance:4700pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

Supplier's Site
Capacitor, Mlcc, 4.7Nf, 50V, X7R, 0805; Capacitance Multicomp Pro - 90W2871 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Mlcc, 4.7Nf, 50V, X7R, 0805; Capacitance Multicomp Pro
90W2871
Capacitor, Mlcc, 4.7Nf, 50V, X7R, 0805; Capacitance Multicomp Pro 90W2871
CAPACITOR, MLCC, 4.7NF, 50V, X7R, 0805; Capacitance:4700pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:2.01mm RoHS Compliant: Yes

CAPACITOR, MLCC, 4.7NF, 50V, X7R, 0805; Capacitance:4700pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 90W2872
Product Name Capacitor, Mlcc, 4.7Nf, 50V, X7R, 0805, Full Reel; Capacitance Multicomp Pro
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0047 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101462U025AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4600 microF
View Details
4 suppliers