multicomp PRO Capacitor Ceramic 3900Pf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Multicomp Pro MC0805B392K500CT

Description
CAPACITOR CERAMIC 3900PF, 50V, X7R, 10%, 0805, FULL REEL; Capacitance:3900pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC 3900PF, 50V, X7R, 10%, 0805, FULL REEL; Capacitance:3900pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 3900Pf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Multicomp Pro - 06R3844 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 3900Pf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Multicomp Pro
06R3844
Capacitor Ceramic 3900Pf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Multicomp Pro 06R3844
CAPACITOR CERAMIC 3900PF, 50V, X7R, 10%, 0805, FULL REEL; Capacitance:3900pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series RoHS Compliant: Yes

CAPACITOR CERAMIC 3900PF, 50V, X7R, 10%, 0805, FULL REEL; Capacitance:3900pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, X7R, 3900Pf, 50V, 0805, Reel; Capacitance Multicomp Pro - 33R0586 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 3900Pf, 50V, 0805, Reel; Capacitance Multicomp Pro
33R0586
Cap, Mlcc, X7R, 3900Pf, 50V, 0805, Reel; Capacitance Multicomp Pro 33R0586
CAP, MLCC, X7R, 3900PF, 50V, 0805, REEL; Capacitance:3900pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAP, MLCC, X7R, 3900PF, 50V, 0805, REEL; Capacitance:3900pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Cap, 3900Pf, 50V, 10%, X7R, 0805, Reel; Capacitance Multicomp - 03AC3231 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3900Pf, 50V, 10%, X7R, 0805, Reel; Capacitance Multicomp
03AC3231
Cap, 3900Pf, 50V, 10%, X7R, 0805, Reel; Capacitance Multicomp 03AC3231
CAP, 3900PF, 50V, 10%, X7R, 0805, REEL; Capacitance:3900pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 3900PF, 50V, 10%, X7R, 0805, REEL; Capacitance:3900pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06R3844 03AC3231
Product Name Capacitor Ceramic 3900Pf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Multicomp Pro Cap, 3900Pf, 50V, 10%, X7R, 0805, Reel; Capacitance Multicomp
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.0039 microF 0.0039 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic Capacitor - 101462U025AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4600 microF
View Details
3 suppliers
Ceramic Capacitors - 0603J0102P70BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers