multicomp PRO Cap, 0.33Uf, 25V, Mlcc, 0805; Capacitance Multicomp Pro MC0805B334K250CT

Description
CAP, 0.33UF, 25V, MLCC, 0805; Capacitance:0.33µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:2.01mm RoHS Compliant: Yes
Description
CAP, 0.33UF, 25V, MLCC, 0805; Capacitance:0.33µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:2.01mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.33Uf, 25V, Mlcc, 0805; Capacitance Multicomp Pro - 06X6217 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.33Uf, 25V, Mlcc, 0805; Capacitance Multicomp Pro
06X6217
Cap, 0.33Uf, 25V, Mlcc, 0805; Capacitance Multicomp Pro 06X6217
CAP, 0.33UF, 25V, MLCC, 0805; Capacitance:0.33µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:2.01mm RoHS Compliant: Yes

CAP, 0.33UF, 25V, MLCC, 0805; Capacitance:0.33µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Mc Series, 330 Nf, 10%, X7R, 25 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 94W8816 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 330 Nf, 10%, X7R, 25 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
94W8816
Smd Multilayer Ceramic Capacitor, Mc Series, 330 Nf, 10%, X7R, 25 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 94W8816
SMD Multilayer Ceramic Capacitor, MC Series, 330 nF, 10%, X7R, 25 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 330 nF, 10%, X7R, 25 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06X6217 94W8816
Product Name Cap, 0.33Uf, 25V, Mlcc, 0805; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 330 Nf, 10%, X7R, 25 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.3300 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C184U010BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details