multicomp PRO Smd Multilayer Ceramic Capacitor, Mc Series, 0.033 F, 10%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro MC0805B333K101CT

Description
SMD Multilayer Ceramic Capacitor, MC Series, 0.033 F, 10%, X7R, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes
Datasheet
Description
SMD Multilayer Ceramic Capacitor, MC Series, 0.033 F, 10%, X7R, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smd Multilayer Ceramic Capacitor, Mc Series, 0.033 F, 10%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 06X6216 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 0.033 F, 10%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
06X6216
Smd Multilayer Ceramic Capacitor, Mc Series, 0.033 F, 10%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 06X6216
SMD Multilayer Ceramic Capacitor, MC Series, 0.033 F, 10%, X7R, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 0.033 F, 10%, X7R, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, Mc Series, 0.033 F, 10%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 94W8813 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 0.033 F, 10%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
94W8813
Smd Multilayer Ceramic Capacitor, Mc Series, 0.033 F, 10%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 94W8813
SMD Multilayer Ceramic Capacitor, MC Series, 0.033 F, 10%, X7R, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 0.033 F, 10%, X7R, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 06X6216
Product Name Smd Multilayer Ceramic Capacitor, Mc Series, 0.033 F, 10%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
Technology Multilayer
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C144U020EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details