multicomp PRO Ceramic Capacitor 3300Pf, 50V, X7R, 10%, 0805; Capacitance Multicomp Pro MC0805B332K500CT

Description
CERAMIC CAPACITOR 3300PF, 50V, X7R, 10%, 0805; Capacitance:3300pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 3300PF, 50V, X7R, 10%, 0805; Capacitance:3300pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 3300Pf, 50V, X7R, 10%, 0805; Capacitance Multicomp Pro - 06R3830 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 3300Pf, 50V, X7R, 10%, 0805; Capacitance Multicomp Pro
06R3830
Ceramic Capacitor 3300Pf, 50V, X7R, 10%, 0805; Capacitance Multicomp Pro 06R3830
CERAMIC CAPACITOR 3300PF, 50V, X7R, 10%, 0805; Capacitance:3300pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 3300PF, 50V, X7R, 10%, 0805; Capacitance:3300pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, Mc Series, 3300 Pf, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 94W8650 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mc Series, 3300 Pf, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
94W8650
Multilayer Ceramic Capacitor, Mc Series, 3300 Pf, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 94W8650
Multilayer Ceramic Capacitor, MC Series, 3300 pF, 10%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MC Series, 3300 pF, 10%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Mc Series, 3300 Pf, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 33R0585 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 3300 Pf, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
33R0585
Smd Multilayer Ceramic Capacitor, Mc Series, 3300 Pf, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 33R0585
SMD Multilayer Ceramic Capacitor, MC Series, 3300 pF, 10%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 3300 pF, 10%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06R3830 94W8650
Product Name Ceramic Capacitor 3300Pf, 50V, X7R, 10%, 0805; Capacitance Multicomp Pro Multilayer Ceramic Capacitor, Mc Series, 3300 Pf, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.0033 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Aluminum Electrolytic - 101C134U020BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details