multicomp PRO Ceramic Capacitor 3300Pf 200V, X7R, 10%, 0805, Full Reel; Capacitance Multicomp Pro MC0805B332K201CT

Description
CERAMIC CAPACITOR 3300PF 200V, X7R, 10%, 0805, FULL REEL; Capacitance:3300pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; MSL:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 3300PF 200V, X7R, 10%, 0805, FULL REEL; Capacitance:3300pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 3300Pf 200V, X7R, 10%, 0805, Full Reel; Capacitance Multicomp Pro - 06R3829 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 3300Pf 200V, X7R, 10%, 0805, Full Reel; Capacitance Multicomp Pro
06R3829
Ceramic Capacitor 3300Pf 200V, X7R, 10%, 0805, Full Reel; Capacitance Multicomp Pro 06R3829
CERAMIC CAPACITOR 3300PF 200V, X7R, 10%, 0805, FULL REEL; Capacitance:3300pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 3300PF 200V, X7R, 10%, 0805, FULL REEL; Capacitance:3300pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 06R3829
Product Name Ceramic Capacitor 3300Pf 200V, X7R, 10%, 0805, Full Reel; Capacitance Multicomp Pro
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0033 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C183U050EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0101P50BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details