multicomp PRO Ceramic Capacitor 3300Pf, 100V, X7R, 10%, Radial; Capacitance Multicomp MC0805B332K101A2.54MM

Description
CERAMIC CAPACITOR 3300PF, 100V, X7R, 10%, RADIAL; Capacitance:3300pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:2.54mm; Product Range:MC Series RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 3300PF, 100V, X7R, 10%, RADIAL; Capacitance:3300pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:2.54mm; Product Range:MC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 3300Pf, 100V, X7R, 10%, Radial; Capacitance Multicomp - 46P6294 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 3300Pf, 100V, X7R, 10%, Radial; Capacitance Multicomp
46P6294
Ceramic Capacitor 3300Pf, 100V, X7R, 10%, Radial; Capacitance Multicomp 46P6294
CERAMIC CAPACITOR 3300PF, 100V, X7R, 10%, RADIAL; Capacitance:3300pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:2.54mm; Product Range:MC Series RoHS Compliant: Yes

CERAMIC CAPACITOR 3300PF, 100V, X7R, 10%, RADIAL; Capacitance:3300pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:2.54mm; Product Range:MC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 46P6294
Product Name Ceramic Capacitor 3300Pf, 100V, X7R, 10%, Radial; Capacitance Multicomp
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101392U050AB3A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3900 microF
View Details
3 suppliers