multicomp PRO Multilayer Ceramic Capacitor, Mc Series, 330 Pf, 10%, X7R, 200 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro MC0805B331K201CT

Description
Multilayer Ceramic Capacitor, MC Series, 330 pF, 10%, X7R, 200 V, 0805 [2012 Metric] RoHS Compliant: Yes
Datasheet
Description
Multilayer Ceramic Capacitor, MC Series, 330 pF, 10%, X7R, 200 V, 0805 [2012 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Capacitor, Mc Series, 330 Pf, 10%, X7R, 200 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 33R0818 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mc Series, 330 Pf, 10%, X7R, 200 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
33R0818
Multilayer Ceramic Capacitor, Mc Series, 330 Pf, 10%, X7R, 200 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 33R0818
Multilayer Ceramic Capacitor, MC Series, 330 pF, 10%, X7R, 200 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MC Series, 330 pF, 10%, X7R, 200 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 33R0818
Product Name Multilayer Ceramic Capacitor, Mc Series, 330 Pf, 10%, X7R, 200 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
Technology Multilayer
Unlock Full Specs
to access all available technical data

Similar Products

Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101113U040BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers