multicomp PRO Cap, Mlcc, X7R, 0.027Uf, 50V, 0805, Reel; Capacitance Multicomp Pro MC0805B273K500CT

Description
CAP, MLCC, X7R, 0.027UF, 50V, 0805, REEL; Capacitance:27000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes
Description
CAP, MLCC, X7R, 0.027UF, 50V, 0805, REEL; Capacitance:27000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, X7R, 0.027Uf, 50V, 0805, Reel; Capacitance Multicomp Pro - 33R0599 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.027Uf, 50V, 0805, Reel; Capacitance Multicomp Pro
33R0599
Cap, Mlcc, X7R, 0.027Uf, 50V, 0805, Reel; Capacitance Multicomp Pro 33R0599
CAP, MLCC, X7R, 0.027UF, 50V, 0805, REEL; Capacitance:27000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAP, MLCC, X7R, 0.027UF, 50V, 0805, REEL; Capacitance:27000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Cap, 0.027Uf, 50V, Mlcc, 0805; Capacitance Multicomp Pro - 03AC3228 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.027Uf, 50V, Mlcc, 0805; Capacitance Multicomp Pro
03AC3228
Cap, 0.027Uf, 50V, Mlcc, 0805; Capacitance Multicomp Pro 03AC3228
CAP, 0.027UF, 50V, MLCC, 0805; Capacitance:27000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm; Qualification:- RoHS Compliant: Yes

CAP, 0.027UF, 50V, MLCC, 0805; Capacitance:27000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 33R0599
Product Name Cap, Mlcc, X7R, 0.027Uf, 50V, 0805, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0270 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 2002-101C133U150CF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers