multicomp PRO Cap, 0.22Uf, 50V, Mlcc, 0805; Capacitance Multicomp Pro MC0805B224K500CT

Description
CAP, 0.22UF, 50V, MLCC, 0805; Capacitance:0.22µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:2.01mm RoHS Compliant: Yes
Description
CAP, 0.22UF, 50V, MLCC, 0805; Capacitance:0.22µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:2.01mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.22Uf, 50V, Mlcc, 0805; Capacitance Multicomp Pro - 94W8808 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Uf, 50V, Mlcc, 0805; Capacitance Multicomp Pro
94W8808
Cap, 0.22Uf, 50V, Mlcc, 0805; Capacitance Multicomp Pro 94W8808
CAP, 0.22UF, 50V, MLCC, 0805; Capacitance:0.22µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:2.01mm RoHS Compliant: Yes

CAP, 0.22UF, 50V, MLCC, 0805; Capacitance:0.22µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Cap, 0.22Uf, 50V, Mlcc, 0805; Capacitance Multicomp Pro - 06X6213 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Uf, 50V, Mlcc, 0805; Capacitance Multicomp Pro
06X6213
Cap, 0.22Uf, 50V, Mlcc, 0805; Capacitance Multicomp Pro 06X6213
CAP, 0.22UF, 50V, MLCC, 0805; Capacitance:0.22µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:2.01mm RoHS Compliant: Yes

CAP, 0.22UF, 50V, MLCC, 0805; Capacitance:0.22µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 94W8808
Product Name Cap, 0.22Uf, 50V, Mlcc, 0805; Capacitance Multicomp Pro
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100392KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitor - 224222799 - Radwell International
Specs
Configuration / Form Factor Leaded Capacitor
Capacitance Range 4.70E6 microF
Lead Style Screw
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details