multicomp PRO Ceramic Capacitor 0.022Uf 50V, X7R, 10%, 0805; Capacitance Multicomp Pro MC0805B223K500CT

Description
CERAMIC CAPACITOR 0.022UF 50V, X7R, 10%, 0805; Capacitance:22000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 0.022UF 50V, X7R, 10%, 0805; Capacitance:22000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.022Uf 50V, X7R, 10%, 0805; Capacitance Multicomp Pro - 06R3801 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.022Uf 50V, X7R, 10%, 0805; Capacitance Multicomp Pro
06R3801
Ceramic Capacitor 0.022Uf 50V, X7R, 10%, 0805; Capacitance Multicomp Pro 06R3801
CERAMIC CAPACITOR 0.022UF 50V, X7R, 10%, 0805; Capacitance:22000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.022UF 50V, X7R, 10%, 0805; Capacitance:22000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 0.022Uf 50V, X7R, 10%, 0805, Full Reel; Capacitance Multicomp Pro - 06R3802 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.022Uf 50V, X7R, 10%, 0805, Full Reel; Capacitance Multicomp Pro
06R3802
Ceramic Capacitor 0.022Uf 50V, X7R, 10%, 0805, Full Reel; Capacitance Multicomp Pro 06R3802
CERAMIC CAPACITOR 0.022UF 50V, X7R, 10%, 0805, FULL REEL; Capacitance:22000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.022UF 50V, X7R, 10%, 0805, FULL REEL; Capacitance:22000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Mc Series, 0.022 F, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 94W8805 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 0.022 F, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
94W8805
Smd Multilayer Ceramic Capacitor, Mc Series, 0.022 F, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 94W8805
SMD Multilayer Ceramic Capacitor, MC Series, 0.022 F, 10%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 0.022 F, 10%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Mc Series, 0.022 F, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 33R0597 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 0.022 F, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
33R0597
Smd Multilayer Ceramic Capacitor, Mc Series, 0.022 F, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 33R0597
SMD Multilayer Ceramic Capacitor, MC Series, 0.022 F, 10%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 0.022 F, 10%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06R3801 94W8805
Product Name Ceramic Capacitor 0.022Uf 50V, X7R, 10%, 0805; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 0.022 F, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.0220 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C354U025DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details