multicomp PRO Ceramic Capacitor 0.022Uf, 50V, X7R, 10%, Radial; Capacitance Multicomp MC0805B223K500A5.08MM

Description
CERAMIC CAPACITOR 0.022UF, 50V, X7R, 10%, RADIAL; Capacitance:22000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Range:MC Series RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 0.022UF, 50V, X7R, 10%, RADIAL; Capacitance:22000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Range:MC Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Ceramic Capacitor 0.022µF, 50V, X7R, 10%, Radial from Multicomp is designed for general-purpose applications. It features a capacitance of 22000pF and a rated voltage of 50V. The capacitor utilizes X7R dielectric material, which provides stable capacitance over a range of temperatures and voltages. The component has a tolerance of ±10% and is terminated with radial leads, making it suitable for various PCB mounting applications. The lead pitch is 2.54mm, ensuring compatibility with standard PCB layouts. This product is RoHS compliant, indicating it meets environmental regulations regarding hazardous substances.

Datasheet Summary
Powered by GS/AI

The Ceramic Capacitor 0.022µF, 50V, X7R, 10%, Radial from Multicomp is designed for general-purpose applications. It features a capacitance of 22000pF and a rated voltage of 50V. The capacitor utilizes X7R dielectric material, which provides stable capacitance over a range of temperatures and voltages. The component has a tolerance of ±10% and is terminated with radial leads, making it suitable for various PCB mounting applications. The lead pitch is 2.54mm, ensuring compatibility with standard PCB layouts. This product is RoHS compliant, indicating it meets environmental regulations regarding hazardous substances.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.022Uf, 50V, X7R, 10%, Radial; Capacitance Multicomp - 46P6278 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.022Uf, 50V, X7R, 10%, Radial; Capacitance Multicomp
46P6278
Ceramic Capacitor 0.022Uf, 50V, X7R, 10%, Radial; Capacitance Multicomp 46P6278
CERAMIC CAPACITOR 0.022UF, 50V, X7R, 10%, RADIAL; Capacitance:22000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Range:MC Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.022UF, 50V, X7R, 10%, RADIAL; Capacitance:22000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Range:MC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 46P6278
Product Name Ceramic Capacitor 0.022Uf, 50V, X7R, 10%, Radial; Capacitance Multicomp
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100391FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 338-101C232U100AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details