multicomp PRO Cap, 0.022Μf, 200V, 10%, X7R, 0805, Reel; Capacitance Multicomp Pro MC0805B223K201CT

Description
CAP, 0.022µF, 200V, 10%, X7R, 0805, REEL; Capacitance:22000pF; Voltage Rating:200V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating TemperatureRoHS Compliant: Yes
Datasheet
Description
CAP, 0.022µF, 200V, 10%, X7R, 0805, REEL; Capacitance:22000pF; Voltage Rating:200V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating TemperatureRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.022Μf, 200V, 10%, X7R, 0805, Reel; Capacitance Multicomp Pro - 94W8804 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.022Μf, 200V, 10%, X7R, 0805, Reel; Capacitance Multicomp Pro
94W8804
Cap, 0.022Μf, 200V, 10%, X7R, 0805, Reel; Capacitance Multicomp Pro 94W8804
CAP, 0.022µF, 200V, 10%, X7R, 0805, REEL; Capacitance:22000pF; Voltage Rating:200V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating TemperatureRoHS Compliant: Yes

CAP, 0.022µF, 200V, 10%, X7R, 0805, REEL; Capacitance:22000pF; Voltage Rating:200V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22000Pf, 200V, Mlcc, 0805; Capacitance Multicomp Pro - 23T6853 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22000Pf, 200V, Mlcc, 0805; Capacitance Multicomp Pro
23T6853
Cap, 22000Pf, 200V, Mlcc, 0805; Capacitance Multicomp Pro 23T6853
CAP, 22000PF, 200V, MLCC, 0805; Capacitance:22000pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:2.01mm RoHS Compliant: Yes

CAP, 22000PF, 200V, MLCC, 0805; Capacitance:22000pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 94W8804 23T6853
Product Name Cap, 0.022Μf, 200V, 10%, X7R, 0805, Reel; Capacitance Multicomp Pro Cap, 22000Pf, 200V, Mlcc, 0805; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed
Capacitance Range 0.0220 microF 0.0220 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101C562U100CC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5600 microF
View Details
4 suppliers