multicomp PRO Capacitor, Mlcc, 22Nf, 50V, X7R, 0805; Capacitance Multicomp Pro MC0805B223J500CT

Description
CAPACITOR, MLCC, 22NF, 50V, X7R, 0805; Capacitance:22000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:2.01mm RoHS Compliant: Yes
Datasheet
Description
CAPACITOR, MLCC, 22NF, 50V, X7R, 0805; Capacitance:22000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:2.01mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Mlcc, 22Nf, 50V, X7R, 0805; Capacitance Multicomp Pro - 90W2867 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Mlcc, 22Nf, 50V, X7R, 0805; Capacitance Multicomp Pro
90W2867
Capacitor, Mlcc, 22Nf, 50V, X7R, 0805; Capacitance Multicomp Pro 90W2867
CAPACITOR, MLCC, 22NF, 50V, X7R, 0805; Capacitance:22000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:2.01mm RoHS Compliant: Yes

CAPACITOR, MLCC, 22NF, 50V, X7R, 0805; Capacitance:22000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Capacitor, Mlcc, 22Nf, 50V, X7R, 0805, Full Reel; Capacitance Multicomp Pro - 90W2868 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Mlcc, 22Nf, 50V, X7R, 0805, Full Reel; Capacitance Multicomp Pro
90W2868
Capacitor, Mlcc, 22Nf, 50V, X7R, 0805, Full Reel; Capacitance Multicomp Pro 90W2868
CAPACITOR, MLCC, 22NF, 50V, X7R, 0805, FULL REEL; Capacitance:22000pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Operating Temperature Min:-55°C RoHS Compliant: Yes

CAPACITOR, MLCC, 22NF, 50V, X7R, 0805, FULL REEL; Capacitance:22000pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Mc Series, 0.022 F, 5%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 06X6210 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 0.022 F, 5%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
06X6210
Smd Multilayer Ceramic Capacitor, Mc Series, 0.022 F, 5%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 06X6210
SMD Multilayer Ceramic Capacitor, MC Series, 0.022 F, 5%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 0.022 F, 5%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, Mc Series, 0.022 F, 5%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 94W8802 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 0.022 F, 5%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
94W8802
Smd Multilayer Ceramic Capacitor, Mc Series, 0.022 F, 5%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 94W8802
SMD Multilayer Ceramic Capacitor, MC Series, 0.022 F, 5%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 0.022 F, 5%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 90W2867 90W2868 06X6210
Product Name Capacitor, Mlcc, 22Nf, 50V, X7R, 0805; Capacitance Multicomp Pro Capacitor, Mlcc, 22Nf, 50V, X7R, 0805, Full Reel; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 0.022 F, 5%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Capacitance Range 0.0220 microF 0.0220 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C144U025DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details