multicomp PRO Ceramic Capacitor 2200Pf, 50V, X7R, 10%, 0805; Capacitance Multicomp Pro MC0805B222K500CT

Description
CERAMIC CAPACITOR 2200PF, 50V, X7R, 10%, 0805; Capacitance:2200pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 2200PF, 50V, X7R, 10%, 0805; Capacitance:2200pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 2200Pf, 50V, X7R, 10%, 0805; Capacitance Multicomp Pro - 06R3796 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2200Pf, 50V, X7R, 10%, 0805; Capacitance Multicomp Pro
06R3796
Ceramic Capacitor 2200Pf, 50V, X7R, 10%, 0805; Capacitance Multicomp Pro 06R3796
CERAMIC CAPACITOR 2200PF, 50V, X7R, 10%, 0805; Capacitance:2200pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 2200PF, 50V, X7R, 10%, 0805; Capacitance:2200pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, 2200Pf, 50V, Mlcc, 0805; Capacitance Multicomp Pro - 94W8649 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Pf, 50V, Mlcc, 0805; Capacitance Multicomp Pro
94W8649
Cap, 2200Pf, 50V, Mlcc, 0805; Capacitance Multicomp Pro 94W8649
CAP, 2200PF, 50V, MLCC, 0805; Capacitance:2200pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:2.01mm RoHS Compliant: Yes

CAP, 2200PF, 50V, MLCC, 0805; Capacitance:2200pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Mc Series, 2200 Pf, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 33R0581 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 2200 Pf, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
33R0581
Smd Multilayer Ceramic Capacitor, Mc Series, 2200 Pf, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 33R0581
SMD Multilayer Ceramic Capacitor, MC Series, 2200 pF, 10%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 2200 pF, 10%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06R3796 33R0581
Product Name Ceramic Capacitor 2200Pf, 50V, X7R, 10%, 0805; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 2200 Pf, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.0022 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C563U025AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details