multicomp PRO Ceramic Capacitor 220Pf, 50V, X7R, 10%, Radial; Capacitance Multicomp MC0805B221K500A5.08MM

Description
CERAMIC CAPACITOR 220PF, 50V, X7R, 10%, RADIAL; Capacitance:220pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 220PF, 50V, X7R, 10%, RADIAL; Capacitance:220pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Ceramic Capacitor 220pF, 50V, X7R, 10%, Radial from Multicomp is designed for general-purpose applications. It features a capacitance of 220pF with a voltage rating of 50V and a tolerance of ±10%. The capacitor utilizes an X7R dielectric material, which is known for its stability and reliability in varying temperatures. It is radial leaded with a lead pitch of 2.54mm, making it suitable for various PCB layouts. This component is RoHS compliant, ensuring it meets environmental standards. Its dimensions and specifications make it a versatile choice for engineers looking for reliable capacitance in their projects.

Datasheet Summary
Powered by GS/AI

The Ceramic Capacitor 220pF, 50V, X7R, 10%, Radial from Multicomp is designed for general-purpose applications. It features a capacitance of 220pF with a voltage rating of 50V and a tolerance of ±10%. The capacitor utilizes an X7R dielectric material, which is known for its stability and reliability in varying temperatures. It is radial leaded with a lead pitch of 2.54mm, making it suitable for various PCB layouts. This component is RoHS compliant, ensuring it meets environmental standards. Its dimensions and specifications make it a versatile choice for engineers looking for reliable capacitance in their projects.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 220Pf, 50V, X7R, 10%, Radial; Capacitance Multicomp - 46P6268 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 220Pf, 50V, X7R, 10%, Radial; Capacitance Multicomp
46P6268
Ceramic Capacitor 220Pf, 50V, X7R, 10%, Radial; Capacitance Multicomp 46P6268
CERAMIC CAPACITOR 220PF, 50V, X7R, 10%, RADIAL; Capacitance:220pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CERAMIC CAPACITOR 220PF, 50V, X7R, 10%, RADIAL; Capacitance:220pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 46P6268
Product Name Ceramic Capacitor 220Pf, 50V, X7R, 10%, Radial; Capacitance Multicomp
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C562U100CC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details