multicomp PRO Cap, 220Pf, 200V, 10%, X7R, 0805, Reel; Capacitance Multicomp Pro MC0805B221K201CT

Description
CAP, 220PF, 200V, 10%, X7R, 0805, REEL; Capacitance:220pF; Voltage Rating:200V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CAP, 220PF, 200V, 10%, X7R, 0805, REEL; Capacitance:220pF; Voltage Rating:200V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 220Pf, 200V, 10%, X7R, 0805, Reel; Capacitance Multicomp Pro - 03AC3225 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Pf, 200V, 10%, X7R, 0805, Reel; Capacitance Multicomp Pro
03AC3225
Cap, 220Pf, 200V, 10%, X7R, 0805, Reel; Capacitance Multicomp Pro 03AC3225
CAP, 220PF, 200V, 10%, X7R, 0805, REEL; Capacitance:220pF; Voltage Rating:200V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 220PF, 200V, 10%, X7R, 0805, REEL; Capacitance:220pF; Voltage Rating:200V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Mc Series, 220 Pf, 10%, X7R, 200 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 33R0816 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mc Series, 220 Pf, 10%, X7R, 200 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
33R0816
Multilayer Ceramic Capacitor, Mc Series, 220 Pf, 10%, X7R, 200 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 33R0816
Multilayer Ceramic Capacitor, MC Series, 220 pF, 10%, X7R, 200 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MC Series, 220 pF, 10%, X7R, 200 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 03AC3225 33R0816
Product Name Cap, 220Pf, 200V, 10%, X7R, 0805, Reel; Capacitance Multicomp Pro Multilayer Ceramic Capacitor, Mc Series, 220 Pf, 10%, X7R, 200 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 2.20E-4 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101182U040AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1800 microF
View Details
3 suppliers