multicomp PRO Multilayer Ceramic Capacitor, Mc Series, 0.18 F, 10%, X7R, 25 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro MC0805B184K250CT

Description
Multilayer Ceramic Capacitor, MC Series, 0.18 F, 10%, X7R, 25 V, 0805 [2012 Metric] RoHS Compliant: Yes
Description
Multilayer Ceramic Capacitor, MC Series, 0.18 F, 10%, X7R, 25 V, 0805 [2012 Metric] RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Capacitor, Mc Series, 0.18 F, 10%, X7R, 25 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 33R0524 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mc Series, 0.18 F, 10%, X7R, 25 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
33R0524
Multilayer Ceramic Capacitor, Mc Series, 0.18 F, 10%, X7R, 25 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 33R0524
Multilayer Ceramic Capacitor, MC Series, 0.18 F, 10%, X7R, 25 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MC Series, 0.18 F, 10%, X7R, 25 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 33R0524
Product Name Multilayer Ceramic Capacitor, Mc Series, 0.18 F, 10%, X7R, 25 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
Technology Multilayer
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 2002-101C232T250EC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers