multicomp PRO Ceramic Capacitor 0.018Uf, 50V, X7R, 10%, Radial; Capacitance Multicomp MC0805B183K500A2.54MM

Description
CERAMIC CAPACITOR 0.018UF, 50V, X7R, 10%, RADIAL; Capacitance:18000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:2.54mm; Product Range:MC Series RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 0.018UF, 50V, X7R, 10%, RADIAL; Capacitance:18000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:2.54mm; Product Range:MC Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Ceramic Capacitor 0.018µF (18,000pF), 50V, X7R, 10%, Radial from Multicomp is designed for general-purpose applications. It features a multilayer ceramic dielectric material and is terminated with radial leads, making it suitable for various PCB designs. The capacitor has a lead pitch of 2.54mm, which is standard for many electronic components. With a capacitance tolerance of ±10%, it provides reliable performance in circuits requiring stable capacitance under varying conditions. This product is RoHS compliant, ensuring it meets environmental regulations.

Datasheet Summary
Powered by GS/AI

The Ceramic Capacitor 0.018µF (18,000pF), 50V, X7R, 10%, Radial from Multicomp is designed for general-purpose applications. It features a multilayer ceramic dielectric material and is terminated with radial leads, making it suitable for various PCB designs. The capacitor has a lead pitch of 2.54mm, which is standard for many electronic components. With a capacitance tolerance of ±10%, it provides reliable performance in circuits requiring stable capacitance under varying conditions. This product is RoHS compliant, ensuring it meets environmental regulations.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.018Uf, 50V, X7R, 10%, Radial; Capacitance Multicomp - 46P6262 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.018Uf, 50V, X7R, 10%, Radial; Capacitance Multicomp
46P6262
Ceramic Capacitor 0.018Uf, 50V, X7R, 10%, Radial; Capacitance Multicomp 46P6262
CERAMIC CAPACITOR 0.018UF, 50V, X7R, 10%, RADIAL; Capacitance:18000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:2.54mm; Product Range:MC Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.018UF, 50V, X7R, 10%, RADIAL; Capacitance:18000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:2.54mm; Product Range:MC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 46P6262
Product Name Ceramic Capacitor 0.018Uf, 50V, X7R, 10%, Radial; Capacitance Multicomp
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101872U040AD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers