multicomp PRO Multilayer Ceramic Capacitor, Mc Series, 0.15 F, 10%, X7R, 25 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro MC0805B154K250CT

Description
Multilayer Ceramic Capacitor, MC Series, 0.15 F, 10%, X7R, 25 V, 0805 [2012 Metric] RoHS Compliant: Yes
Description
Multilayer Ceramic Capacitor, MC Series, 0.15 F, 10%, X7R, 25 V, 0805 [2012 Metric] RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Capacitor, Mc Series, 0.15 F, 10%, X7R, 25 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 33R0522 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mc Series, 0.15 F, 10%, X7R, 25 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
33R0522
Multilayer Ceramic Capacitor, Mc Series, 0.15 F, 10%, X7R, 25 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 33R0522
Multilayer Ceramic Capacitor, MC Series, 0.15 F, 10%, X7R, 25 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MC Series, 0.15 F, 10%, X7R, 25 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 33R0522
Product Name Multilayer Ceramic Capacitor, Mc Series, 0.15 F, 10%, X7R, 25 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
Technology Multilayer
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C554U025DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
SMD 0.001uF 50V Capacitor - 60-0603B102K500NT - ERSAELECTRONICS PTE. LTD.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
3 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details