multicomp PRO Cap, 0.015Μf, 100V, 10%, X7R, 0805; Capacitance Multicomp Pro MC0805B153K101CT

Description
CAP, 0.015µF, 100V, 10%, X7R, 0805; Capacitance:15000pF; Voltage Rating:100V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CAP, 0.015µF, 100V, 10%, X7R, 0805; Capacitance:15000pF; Voltage Rating:100V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.015Μf, 100V, 10%, X7R, 0805; Capacitance Multicomp Pro - 03AC3220 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.015Μf, 100V, 10%, X7R, 0805; Capacitance Multicomp Pro
03AC3220
Cap, 0.015Μf, 100V, 10%, X7R, 0805; Capacitance Multicomp Pro 03AC3220
CAP, 0.015µF, 100V, 10%, X7R, 0805; Capacitance:15000pF; Voltage Rating:100V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.015µF, 100V, 10%, X7R, 0805; Capacitance:15000pF; Voltage Rating:100V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, Mc Series, 0.015 F, 10%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 33R0636 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 0.015 F, 10%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
33R0636
Smd Multilayer Ceramic Capacitor, Mc Series, 0.015 F, 10%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 33R0636
SMD Multilayer Ceramic Capacitor, MC Series, 0.015 F, 10%, X7R, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 0.015 F, 10%, X7R, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 03AC3220 33R0636
Product Name Cap, 0.015Μf, 100V, 10%, X7R, 0805; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 0.015 F, 10%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.0150 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Capacitor - 60-0402N390J500NT - ERSAELECTRONICS PTE. LTD.
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminum Electrolytic - 101C304U7R5BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details