multicomp PRO Multilayer Ceramic Capacitor, Mc Series, 1500 Pf, 10%, X7R, 200 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro MC0805B152K201CT

Description
Multilayer Ceramic Capacitor, MC Series, 1500 pF, 10%, X7R, 200 V, 0805 [2012 Metric] RoHS Compliant: Yes
Datasheet
Description
Multilayer Ceramic Capacitor, MC Series, 1500 pF, 10%, X7R, 200 V, 0805 [2012 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Capacitor, Mc Series, 1500 Pf, 10%, X7R, 200 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 33R0823 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mc Series, 1500 Pf, 10%, X7R, 200 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
33R0823
Multilayer Ceramic Capacitor, Mc Series, 1500 Pf, 10%, X7R, 200 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 33R0823
Multilayer Ceramic Capacitor, MC Series, 1500 pF, 10%, X7R, 200 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MC Series, 1500 pF, 10%, X7R, 200 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 33R0823
Product Name Multilayer Ceramic Capacitor, Mc Series, 1500 Pf, 10%, X7R, 200 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
Technology Multilayer
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100470KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101292U050AB1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details