multicomp PRO Cap, Mlcc, X7R, 1200Pf, 50V, 0805, Reel; Capacitance Multicomp Pro MC0805B122K500CT

Description
CAP, MLCC, X7R, 1200PF, 50V, 0805, REEL; Capacitance:1200pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes
Description
CAP, MLCC, X7R, 1200PF, 50V, 0805, REEL; Capacitance:1200pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, X7R, 1200Pf, 50V, 0805, Reel; Capacitance Multicomp Pro - 03AC3217 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 1200Pf, 50V, 0805, Reel; Capacitance Multicomp Pro
03AC3217
Cap, Mlcc, X7R, 1200Pf, 50V, 0805, Reel; Capacitance Multicomp Pro 03AC3217
CAP, MLCC, X7R, 1200PF, 50V, 0805, REEL; Capacitance:1200pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAP, MLCC, X7R, 1200PF, 50V, 0805, REEL; Capacitance:1200pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, X7R, 1200Pf, 50V, 0805, Reel; Capacitance Multicomp Pro - 33R0575 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 1200Pf, 50V, 0805, Reel; Capacitance Multicomp Pro
33R0575
Cap, Mlcc, X7R, 1200Pf, 50V, 0805, Reel; Capacitance Multicomp Pro 33R0575
CAP, MLCC, X7R, 1200PF, 50V, 0805, REEL; Capacitance:1200pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAP, MLCC, X7R, 1200PF, 50V, 0805, REEL; Capacitance:1200pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 03AC3217
Product Name Cap, Mlcc, X7R, 1200Pf, 50V, 0805, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0012 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C153U075EJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers