multicomp PRO Ceramic Capacitor 1200Pf, 50V, X7R, 10%, Radial; Capacitance Multicomp MC0805B122K500A2.54MM

Description
CERAMIC CAPACITOR 1200PF, 50V, X7R, 10%, RADIAL; Capacitance:1200pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:2.54mm; Capacitor Case / Package:Radial LeadedRoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 1200PF, 50V, X7R, 10%, RADIAL; Capacitance:1200pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:2.54mm; Capacitor Case / Package:Radial LeadedRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 1200Pf, 50V, X7R, 10%, Radial; Capacitance Multicomp - 46P6244 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1200Pf, 50V, X7R, 10%, Radial; Capacitance Multicomp
46P6244
Ceramic Capacitor 1200Pf, 50V, X7R, 10%, Radial; Capacitance Multicomp 46P6244
CERAMIC CAPACITOR 1200PF, 50V, X7R, 10%, RADIAL; Capacitance:1200pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:2.54mm; Capacitor Case / Package:Radial LeadedRoHS Compliant: Yes

CERAMIC CAPACITOR 1200PF, 50V, X7R, 10%, RADIAL; Capacitance:1200pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:2.54mm; Capacitor Case / Package:Radial LeadedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 46P6244
Product Name Ceramic Capacitor 1200Pf, 50V, X7R, 10%, Radial; Capacitance Multicomp
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C132U100AK1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers