multicomp PRO Cap, 1Uf, 10V, Mlcc, 0805; Capacitance Multicomp Pro MC0805B105K100CT

Description
CAP, 1UF, 10V, MLCC, 0805; Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:2.01mm; Qualification:- RoHS Compliant: Yes
Description
CAP, 1UF, 10V, MLCC, 0805; Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:2.01mm; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 1Uf, 10V, Mlcc, 0805; Capacitance Multicomp Pro - 06X6204 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 10V, Mlcc, 0805; Capacitance Multicomp Pro
06X6204
Cap, 1Uf, 10V, Mlcc, 0805; Capacitance Multicomp Pro 06X6204
CAP, 1UF, 10V, MLCC, 0805; Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:2.01mm; Qualification:- RoHS Compliant: Yes

CAP, 1UF, 10V, MLCC, 0805; Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:2.01mm; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, 1Uf, 10V, Mlcc, 0805; Capacitance Multicomp Pro - 94W8793 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 10V, Mlcc, 0805; Capacitance Multicomp Pro
94W8793
Cap, 1Uf, 10V, Mlcc, 0805; Capacitance Multicomp Pro 94W8793
CAP, 1UF, 10V, MLCC, 0805; Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:2.01mm; Qualification:- RoHS Compliant: Yes

CAP, 1UF, 10V, MLCC, 0805; Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:2.01mm; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 06X6204
Product Name Cap, 1Uf, 10V, Mlcc, 0805; Capacitance Multicomp Pro
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101472T100BF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers