multicomp PRO Cap, 10000Pf, 100V, Mlcc, 0805; Capacitance Multicomp Pro MC0805B103K101CT

Description
CAP, 10000PF, 100V, MLCC, 0805; Capacitance:10000pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:2.01mm RoHS Compliant: Yes
Description
CAP, 10000PF, 100V, MLCC, 0805; Capacitance:10000pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:2.01mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 10000Pf, 100V, Mlcc, 0805; Capacitance Multicomp Pro - 94W8788 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10000Pf, 100V, Mlcc, 0805; Capacitance Multicomp Pro
94W8788
Cap, 10000Pf, 100V, Mlcc, 0805; Capacitance Multicomp Pro 94W8788
CAP, 10000PF, 100V, MLCC, 0805; Capacitance:10000pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:2.01mm RoHS Compliant: Yes

CAP, 10000PF, 100V, MLCC, 0805; Capacitance:10000pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Mc Series, 0.01 F, 10%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 33R0635 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 0.01 F, 10%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
33R0635
Smd Multilayer Ceramic Capacitor, Mc Series, 0.01 F, 10%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 33R0635
SMD Multilayer Ceramic Capacitor, MC Series, 0.01 F, 10%, X7R, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 0.01 F, 10%, X7R, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 94W8788 33R0635
Product Name Cap, 10000Pf, 100V, Mlcc, 0805; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 0.01 F, 10%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.0100 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C223U050AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers