multicomp PRO Capacitor, Mlcc, 10Nf, 50V, X7R, 0805; Capacitance Multicomp Pro MC0805B103J500CT

Description
CAPACITOR, MLCC, 10NF, 50V, X7R, 0805; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:2.01mm RoHS Compliant: Yes
Description
CAPACITOR, MLCC, 10NF, 50V, X7R, 0805; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:2.01mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Mlcc, 10Nf, 50V, X7R, 0805; Capacitance Multicomp Pro - 90W2861 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Mlcc, 10Nf, 50V, X7R, 0805; Capacitance Multicomp Pro
90W2861
Capacitor, Mlcc, 10Nf, 50V, X7R, 0805; Capacitance Multicomp Pro 90W2861
CAPACITOR, MLCC, 10NF, 50V, X7R, 0805; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:2.01mm RoHS Compliant: Yes

CAPACITOR, MLCC, 10NF, 50V, X7R, 0805; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Mc Series, 0.01 F, 5%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 06X6201 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 0.01 F, 5%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
06X6201
Smd Multilayer Ceramic Capacitor, Mc Series, 0.01 F, 5%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 06X6201
SMD Multilayer Ceramic Capacitor, MC Series, 0.01 F, 5%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 0.01 F, 5%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, 10000Pf, 50V, Mlcc, 0805; Capacitance Multicomp Pro - 94W8787 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10000Pf, 50V, Mlcc, 0805; Capacitance Multicomp Pro
94W8787
Cap, 10000Pf, 50V, Mlcc, 0805; Capacitance Multicomp Pro 94W8787
CAP, 10000PF, 50V, MLCC, 0805; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:2.01mm RoHS Compliant: Yes

CAP, 10000PF, 50V, MLCC, 0805; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 90W2861 06X6201
Product Name Capacitor, Mlcc, 10Nf, 50V, X7R, 0805; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 0.01 F, 5%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.0100 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 2002-101292U050AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers