multicomp PRO Smd Multilayer Ceramic Capacitor, Mc Series, 1000 Pf, 5%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro MC0805B102J500CT

Description
SMD Multilayer Ceramic Capacitor, MC Series, 1000 pF, 5%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes
Description
SMD Multilayer Ceramic Capacitor, MC Series, 1000 pF, 5%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Smd Multilayer Ceramic Capacitor, Mc Series, 1000 Pf, 5%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 94W8785 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 1000 Pf, 5%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
94W8785
Smd Multilayer Ceramic Capacitor, Mc Series, 1000 Pf, 5%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 94W8785
SMD Multilayer Ceramic Capacitor, MC Series, 1000 pF, 5%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 1000 pF, 5%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Mc Series, 1000 Pf, 5%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 06X6200 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 1000 Pf, 5%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
06X6200
Smd Multilayer Ceramic Capacitor, Mc Series, 1000 Pf, 5%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 06X6200
SMD Multilayer Ceramic Capacitor, MC Series, 1000 pF, 5%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 1000 pF, 5%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site
Capacitor, Mlcc, 1Nf, 50V, X7R, 0805; Capacitance Multicomp Pro - 90W2859 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Mlcc, 1Nf, 50V, X7R, 0805; Capacitance Multicomp Pro
90W2859
Capacitor, Mlcc, 1Nf, 50V, X7R, 0805; Capacitance Multicomp Pro 90W2859
CAPACITOR, MLCC, 1NF, 50V, X7R, 0805; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:2.01mm RoHS Compliant: Yes

CAPACITOR, MLCC, 1NF, 50V, X7R, 0805; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 94W8785 90W2859
Product Name Smd Multilayer Ceramic Capacitor, Mc Series, 1000 Pf, 5%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro Capacitor, Mlcc, 1Nf, 50V, X7R, 0805; Capacitance Multicomp Pro
Technology Multilayer
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Packing Method Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100680FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details