multicomp PRO Capacitor Ceramic 100Pf, 200V, X7R, 10%, 0805; Capacitance Multicomp Pro MC0805B101K201CT

Description
CAPACITOR CERAMIC 100PF, 200V, X7R, 10%, 0805; Capacitance:100pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC 100PF, 200V, X7R, 10%, 0805; Capacitance:100pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 100Pf, 200V, X7R, 10%, 0805; Capacitance Multicomp Pro - 21T9818 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 100Pf, 200V, X7R, 10%, 0805; Capacitance Multicomp Pro
21T9818
Capacitor Ceramic 100Pf, 200V, X7R, 10%, 0805; Capacitance Multicomp Pro 21T9818
CAPACITOR CERAMIC 100PF, 200V, X7R, 10%, 0805; Capacitance:100pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC 100PF, 200V, X7R, 10%, 0805; Capacitance:100pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, X7R, 100Pf, 200V, 0805, Reel; Capacitance Multicomp Pro - 23T6850 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 100Pf, 200V, 0805, Reel; Capacitance Multicomp Pro
23T6850
Cap, Mlcc, X7R, 100Pf, 200V, 0805, Reel; Capacitance Multicomp Pro 23T6850
CAP, MLCC, X7R, 100PF, 200V, 0805, REEL; Capacitance:100pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAP, MLCC, X7R, 100PF, 200V, 0805, REEL; Capacitance:100pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Cap, 100Pf, 200V, 10%, X7R, 0805, Reel; Capacitance Multicomp Pro - 03AC3216 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 200V, 10%, X7R, 0805, Reel; Capacitance Multicomp Pro
03AC3216
Cap, 100Pf, 200V, 10%, X7R, 0805, Reel; Capacitance Multicomp Pro 03AC3216
CAP, 100PF, 200V, 10%, X7R, 0805, REEL; Capacitance:100pF; Voltage Rating:200V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 100PF, 200V, 10%, X7R, 0805, REEL; Capacitance:100pF; Voltage Rating:200V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 21T9818 03AC3216
Product Name Capacitor Ceramic 100Pf, 200V, X7R, 10%, 0805; Capacitance Multicomp Pro Cap, 100Pf, 200V, 10%, X7R, 0805, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 1.00E-4 microF 1.00E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101C263M030CC2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 26000 microF
View Details
4 suppliers