SMD Multilayer Ceramic Capacitor, MC Series, 0.82 F, 10%, X5R, 6.3 V, 0603 [1608 Metric] RoHS Compliant: Yes
CAP, 0.82UF, 6.3V, MLCC, 0603; Capacitance:0.82µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:1.6mm; Product Width:0.85mmRoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 48Y4467 | 33R0721 |
| Product Name | Smd Multilayer Ceramic Capacitor, Mc Series, 0.82 F, 10%, X5R, 6.3 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro | Cap, 0.82Uf, 6.3V, Mlcc, 0603; Capacitance Multicomp Pro |
| Technology | Multilayer | |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | |
| Packing Method | Tape Reel | Tape Reel |