CERAMIC CAPACITOR 0.68UF, 10V, X5R, 10%, 0603; Capacitance:0.68µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes
Multilayer Ceramic Capacitor, MC Series, 0.68 F, 10%, X5R, 10 V, 0603 [1608 Metric] RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 06R5255 | 33R0727 |
| Product Name | Ceramic Capacitor 0.68Uf, 10V, X5R, 10%, 0603; Capacitance Multicomp Pro | Multilayer Ceramic Capacitor, Mc Series, 0.68 F, 10%, X5R, 10 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | Yes |
| Capacitance Range | 0.6800 microF | |
| Capacitance Tolerance | 10 (+/- %) |