multicomp PRO Cap, 0.22Uf, 25V, Mlcc, 0603; Capacitance Multicomp Pro MC0603X224K250CT

Description
CAP, 0.22UF, 25V, MLCC, 0603; Capacitance:0.22µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:MC Series; Product Length:1.6mm; MSL:- RoHS Compliant: Yes
Datasheet
Description
CAP, 0.22UF, 25V, MLCC, 0603; Capacitance:0.22µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:MC Series; Product Length:1.6mm; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.22Uf, 25V, Mlcc, 0603; Capacitance Multicomp Pro - 94W8778 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Uf, 25V, Mlcc, 0603; Capacitance Multicomp Pro
94W8778
Cap, 0.22Uf, 25V, Mlcc, 0603; Capacitance Multicomp Pro 94W8778
CAP, 0.22UF, 25V, MLCC, 0603; Capacitance:0.22µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:MC Series; Product Length:1.6mm; MSL:- RoHS Compliant: Yes

CAP, 0.22UF, 25V, MLCC, 0603; Capacitance:0.22µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:MC Series; Product Length:1.6mm; MSL:- RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, Mc Series, 0.22 Uf, 10%, X5R, 25 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 06X6196 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mc Series, 0.22 Uf, 10%, X5R, 25 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
06X6196
Multilayer Ceramic Capacitor, Mc Series, 0.22 Uf, 10%, X5R, 25 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 06X6196
Multilayer Ceramic Capacitor, MC Series, 0.22 uF, 10%, X5R, 25 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MC Series, 0.22 uF, 10%, X5R, 25 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 94W8778 06X6196
Product Name Cap, 0.22Uf, 25V, Mlcc, 0603; Capacitance Multicomp Pro Multilayer Ceramic Capacitor, Mc Series, 0.22 Uf, 10%, X5R, 25 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.2200 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C353U050EC1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers