multicomp PRO Smd Multilayer Ceramic Capacitor, Mc Series, 0.22 Uf, 10%, X5R, 16 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro MC0603X224K160CT

Description
SMD Multilayer Ceramic Capacitor, MC Series, 0.22 uF, 10%, X5R, 16 V, 0603 [1608 Metric] RoHS Compliant: Yes
Description
SMD Multilayer Ceramic Capacitor, MC Series, 0.22 uF, 10%, X5R, 16 V, 0603 [1608 Metric] RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Smd Multilayer Ceramic Capacitor, Mc Series, 0.22 Uf, 10%, X5R, 16 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 33R0732 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 0.22 Uf, 10%, X5R, 16 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
33R0732
Smd Multilayer Ceramic Capacitor, Mc Series, 0.22 Uf, 10%, X5R, 16 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 33R0732
SMD Multilayer Ceramic Capacitor, MC Series, 0.22 uF, 10%, X5R, 16 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 0.22 uF, 10%, X5R, 16 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, 0.22Uf, 16V, Mlcc, 0603; Capacitance Multicomp Pro - 94W8777 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Uf, 16V, Mlcc, 0603; Capacitance Multicomp Pro
94W8777
Cap, 0.22Uf, 16V, Mlcc, 0603; Capacitance Multicomp Pro 94W8777
CAP, 0.22UF, 16V, MLCC, 0603; Capacitance:0.22µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:MC Series; Product Length:1.6mm; Case Size:0603RoHS Compliant: Yes

CAP, 0.22UF, 16V, MLCC, 0603; Capacitance:0.22µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:MC Series; Product Length:1.6mm; Case Size:0603RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 33R0732 94W8777
Product Name Smd Multilayer Ceramic Capacitor, Mc Series, 0.22 Uf, 10%, X5R, 16 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro Cap, 0.22Uf, 16V, Mlcc, 0603; Capacitance Multicomp Pro
Technology Multilayer
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Packing Method Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details