multicomp PRO Resistor Kit, Thick Film Chip, 62.5Mw, 5%; Kit Contents Multicomp Pro MC0603WGJE012KIT

Description
RESISTOR KIT, THICK FILM CHIP, 62.5mW, 5%; Kit Contents:100-Pcs of Each 62 Values 10ohm to 1Mohm Plus 0R 0603 Size Resistors; Power Rating:100mW; Range of Resistor Values:0ohm to 1Mohm; Resistance Tolerance:± 5%; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RESISTOR KIT, THICK FILM CHIP, 62.5mW, 5%; Kit Contents:100-Pcs of Each 62 Values 10ohm to 1Mohm Plus 0R 0603 Size Resistors; Power Rating:100mW; Range of Resistor Values:0ohm to 1Mohm; Resistance Tolerance:± 5%; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Kit, Thick Film Chip, 62.5Mw, 5%; Kit Contents Multicomp Pro - 39K0069 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Kit, Thick Film Chip, 62.5Mw, 5%; Kit Contents Multicomp Pro
39K0069
Resistor Kit, Thick Film Chip, 62.5Mw, 5%; Kit Contents Multicomp Pro 39K0069
RESISTOR KIT, THICK FILM CHIP, 62.5mW, 5%; Kit Contents:100-Pcs of Each 62 Values 10ohm to 1Mohm Plus 0R 0603 Size Resistors; Power Rating:100mW; Range of Resistor Values:0ohm to 1Mohm; Resistance Tolerance:± 5%; Product Range:- RoHS Compliant: Yes

RESISTOR KIT, THICK FILM CHIP, 62.5mW, 5%; Kit Contents:100-Pcs of Each 62 Values 10ohm to 1Mohm Plus 0R 0603 Size Resistors; Power Rating:100mW; Range of Resistor Values:0ohm to 1Mohm; Resistance Tolerance:± 5%; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 39K0069
Product Name Resistor Kit, Thick Film Chip, 62.5Mw, 5%; Kit Contents Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39000 ohms
View Details
2 suppliers
Through Hole Resistors - 1580286 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details