multicomp PRO Resistor Binder Kit; Kit Contents Multicomp Pro MC0603WGFE024-KIT

Description
RESISTOR BINDER KIT; Kit Contents:100 Pcs of Each 121 Values 10ohm to 910kohm 0603 Size Resistors; Power Rating:62.5mW; Range of Resistor Values:10ohm to 910kohm; Resistance Tolerance:± 1%; No. of Items in Kit:12100; Product Range:- RoHS Compliant: Yes
Description
RESISTOR BINDER KIT; Kit Contents:100 Pcs of Each 121 Values 10ohm to 910kohm 0603 Size Resistors; Power Rating:62.5mW; Range of Resistor Values:10ohm to 910kohm; Resistance Tolerance:± 1%; No. of Items in Kit:12100; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor Binder Kit; Kit Contents Multicomp Pro - 58K5146 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Binder Kit; Kit Contents Multicomp Pro
58K5146
Resistor Binder Kit; Kit Contents Multicomp Pro 58K5146
RESISTOR BINDER KIT; Kit Contents:100 Pcs of Each 121 Values 10ohm to 910kohm 0603 Size Resistors; Power Rating:62.5mW; Range of Resistor Values:10ohm to 910kohm; Resistance Tolerance:± 1%; No. of Items in Kit:12100; Product Range:- RoHS Compliant: Yes

RESISTOR BINDER KIT; Kit Contents:100 Pcs of Each 121 Values 10ohm to 910kohm 0603 Size Resistors; Power Rating:62.5mW; Range of Resistor Values:10ohm to 910kohm; Resistance Tolerance:± 1%; No. of Items in Kit:12100; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58K5146
Product Name Resistor Binder Kit; Kit Contents Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details