multicomp PRO Resistor, Thick Film Chip, 82 Ohm 63Mw, 1%, Full Reel; Resistance Multicomp Pro MC0603WGF820JT5E-TR

Description
RESISTOR, THICK FILM CHIP, 82 OHM 63mW, 1%, FULL REEL; Resistance:82ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM CHIP, 82 OHM 63mW, 1%, FULL REEL; Resistance:82ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film Chip, 82 Ohm 63Mw, 1%, Full Reel; Resistance Multicomp Pro - 58K4665 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film Chip, 82 Ohm 63Mw, 1%, Full Reel; Resistance Multicomp Pro
58K4665
Resistor, Thick Film Chip, 82 Ohm 63Mw, 1%, Full Reel; Resistance Multicomp Pro 58K4665
RESISTOR, THICK FILM CHIP, 82 OHM 63mW, 1%, FULL REEL; Resistance:82ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM CHIP, 82 OHM 63mW, 1%, FULL REEL; Resistance:82ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58K4665
Product Name Resistor, Thick Film Chip, 82 Ohm 63Mw, 1%, Full Reel; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614930-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3570 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details