multicomp PRO Thick Film Resistor, 820Kohm, 63Mw, 1%, Full Reel; Resistance Multicomp Pro MC0603WGF8203T5E-TR

Description
THICK FILM RESISTOR, 820KOHM, 63mW, 1%, FULL REEL; Resistance:820kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
THICK FILM RESISTOR, 820KOHM, 63mW, 1%, FULL REEL; Resistance:820kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 820Kohm, 63Mw, 1%, Full Reel; Resistance Multicomp Pro - 58K4673 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 820Kohm, 63Mw, 1%, Full Reel; Resistance Multicomp Pro
58K4673
Thick Film Resistor, 820Kohm, 63Mw, 1%, Full Reel; Resistance Multicomp Pro 58K4673
THICK FILM RESISTOR, 820KOHM, 63mW, 1%, FULL REEL; Resistance:820kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 820KOHM, 63mW, 1%, FULL REEL; Resistance:820kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58K4673
Product Name Thick Film Resistor, 820Kohm, 63Mw, 1%, Full Reel; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.2 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details