multicomp PRO Resistor, Thick Film Chip, 47 Ohm 63Mw, 1%; Resistance Multicomp Pro MC0603WGF470JT5E-TR

Description
RESISTOR, THICK FILM CHIP, 47 OHM 63mW, 1%; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Description
RESISTOR, THICK FILM CHIP, 47 OHM 63mW, 1%; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film Chip, 47 Ohm 63Mw, 1%; Resistance Multicomp Pro - 58K4605 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film Chip, 47 Ohm 63Mw, 1%; Resistance Multicomp Pro
58K4605
Resistor, Thick Film Chip, 47 Ohm 63Mw, 1%; Resistance Multicomp Pro 58K4605
RESISTOR, THICK FILM CHIP, 47 OHM 63mW, 1%; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RESISTOR, THICK FILM CHIP, 47 OHM 63mW, 1%; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58K4605
Product Name Resistor, Thick Film Chip, 47 Ohm 63Mw, 1%; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567809 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details