multicomp PRO Thick Film Resistor Chip, 39 Ohm 63Mw, 1%, Full Reel; Resistance Multicomp Pro MC0603WGF390JT5E-TR

Description
THICK FILM RESISTOR CHIP, 39 OHM 63mW, 1%, FULL REEL; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
THICK FILM RESISTOR CHIP, 39 OHM 63mW, 1%, FULL REEL; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor Chip, 39 Ohm 63Mw, 1%, Full Reel; Resistance Multicomp Pro - 58K4585 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor Chip, 39 Ohm 63Mw, 1%, Full Reel; Resistance Multicomp Pro
58K4585
Thick Film Resistor Chip, 39 Ohm 63Mw, 1%, Full Reel; Resistance Multicomp Pro 58K4585
THICK FILM RESISTOR CHIP, 39 OHM 63mW, 1%, FULL REEL; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR CHIP, 39 OHM 63mW, 1%, FULL REEL; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58K4585
Product Name Thick Film Resistor Chip, 39 Ohm 63Mw, 1%, Full Reel; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1722179 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details